ENCLOSURE METAL. 1 COMMAND POINT
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 3473-3SU18512GA002AA1-ND | 3SU18512GA002AA1 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton |
| Switch Function | Momentary Contact | Momentary Contact |
| Configuration | Normally Open (NO) | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Screw Terminals | Screw Terminals |