EAO Switch Corporation Pushbutton Switches 51-253.0264

Description
ACTUATOR, 24,5 MM, MUSHROOM-HEA
Request a Quote Datasheet
Description
ACTUATOR, 24,5 MM, MUSHROOM-HEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1948-51-253.0264-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-51-253.0264-ND
Pushbutton Switches 1948-51-253.0264-ND
ACTUATOR, 24,5 MM, MUSHROOM-HEA

ACTUATOR, 24,5 MM, MUSHROOM-HEA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pushbutton Switches
Product Number 1948-51-253.0264-ND
Product Name Pushbutton Switches
Actuator Specifications Round, Button, Mushroom
Switch Function Alternate Contact (Push-Push)
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST)
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 355281 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEV-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details