EAO Switch Corporation Pushbutton Switches 51-272.025

Description
Pushbutton Switch 4PST-2NO/2NC Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch 4PST-2NO/2NC Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1948-1668-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-1668-ND
Pushbutton Switches 1948-1668-ND
Pushbutton Switch 4PST-2NO/2NC Standard Panel Mount, Front

Pushbutton Switch 4PST-2NO/2NC Standard Panel Mount, Front

Buy Now Datasheet
Pushbutton Switches - 51-272.025 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
51-272.025
Pushbutton Switches 51-272.025
Pushbutton Switches LPB RND MOM SLGP SLDR

Pushbutton Switches LPB RND MOM SLGP SLDR

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
51-272.025
Switches - Pushbutton Switches 51-272.025
SWITCH PB 4PST-2NO/2NC 5A 250V

SWITCH PB 4PST-2NO/2NC 5A 250V

Supplier's Site
Switch, Pushbutton Dpdt-2No/2Nc 5A, 250V; Product Range Eao - 30B4430 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton Dpdt-2No/2Nc 5A, 250V; Product Range Eao
30B4430
Switch, Pushbutton Dpdt-2No/2Nc 5A, 250V; Product Range Eao 30B4430
SWITCH, PUSHBUTTON DPDT-2NO/2NC 5A, 250V; Product Range:51 Series; Panel Cutout Diameter:16.2mm; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Maintained ; Pushbutton Actuator Style:Round; Contact Current AC Max:5A RoHS Compliant: Yes

SWITCH, PUSHBUTTON DPDT-2NO/2NC 5A, 250V; Product Range:51 Series; Panel Cutout Diameter:16.2mm; Contact Configuration:DPST-NO, DPST-NC; Switch Operation:Maintained; Pushbutton Actuator Style:Round; Contact Current AC Max:5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1948-1668-ND 51-272.025 51-272.025 30B4430
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Switch, Pushbutton Dpdt-2No/2Nc 5A, 250V; Product Range Eao
Actuator Specifications Round, Button (Not Included) Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push) Maintained Contact; Maintained
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism 4PST-2NO/2NC 4PST-2NO/2NC Double Pole, Single Throw (DPST); DPST-NO, DPST-NC
Terminal Type Solder Terminals Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 359162 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Kit, switch, push button - K8590241A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details