Grayhill, Inc. Pushbutton Switches 46-200 BLK

Description
Pushbutton Switch DPDT Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch DPDT Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - GH7507-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
GH7507-ND
Pushbutton Switches GH7507-ND
Pushbutton Switch DPDT Standard Panel Mount, Rear

Pushbutton Switch DPDT Standard Panel Mount, Rear

Buy Now Datasheet
Switch, Pushbutton, Dpdt, 250Ma, 220V; Product Range Grayhill - 58M3275 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Dpdt, 250Ma, 220V; Product Range Grayhill
58M3275
Switch, Pushbutton, Dpdt, 250Ma, 220V; Product Range Grayhill 58M3275
SWITCH, PUSHBUTTON, DPDT, 250mA, 220V; Product Range:46 Series; Panel Cutout Diameter:6.8mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black RoHS Compliant: Yes

SWITCH, PUSHBUTTON, DPDT, 250mA, 220V; Product Range:46 Series; Panel Cutout Diameter:6.8mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
46-200 BLK
Pushbutton Switches 46-200 BLK
Pushbutton Switches PushBtn Switch DPDT BBM Black Cap

Pushbutton Switches PushBtn Switch DPDT BBM Black Cap

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number GH7507-ND 58M3275 46-200 BLK
Product Name Pushbutton Switches Switch, Pushbutton, Dpdt, 250Ma, 220V; Product Range Grayhill Pushbutton Switches
Actuator Specifications Round, Button
Switch Function Momentary Contact Momentary Contact; Momentary
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT)
Terminal Type Solder Terminals Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

N program - NDL - Illuminated pushbutton - NDLBL/306D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-4-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1-2364686-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details