EAO Switch Corporation Pushbutton Switches 51-453.036

Description
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 51-453.036-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
51-453.036-ND
Pushbutton Switches 51-453.036-ND
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front

Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front

Buy Now Datasheet
Switch Pushbutton Dpst-1No/1Nc 100Ma 42V; Product Range Eao - 30B4586 - Newark, An Avnet Company
Chicago, IL, United States
Switch Pushbutton Dpst-1No/1Nc 100Ma 42V; Product Range Eao
30B4586
Switch Pushbutton Dpst-1No/1Nc 100Ma 42V; Product Range Eao 30B4586
SWITCH PUSHBUTTON DPST-1NO/1NC 100mA 42V; Product Range:51 Series; Panel Cutout Diameter:16.2mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Contact Current AC Max:100mA RoHS Compliant: Yes

SWITCH PUSHBUTTON DPST-1NO/1NC 100mA 42V; Product Range:51 Series; Panel Cutout Diameter:16.2mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Contact Current AC Max:100mA RoHS Compliant: Yes

Supplier's Site Datasheet
Pushbutton Switches - 51-453.036 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
51-453.036
Pushbutton Switches 51-453.036
Pushbutton Switches KYLK REC POS MNT LL

Pushbutton Switches KYLK REC POS MNT LL

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
51-453.036
Switches - Pushbutton Switches 51-453.036
SWITCH PB DPST-NO/NC 0.1A 42V

SWITCH PB DPST-NO/NC 0.1A 42V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 51-453.036-ND 30B4586 51-453.036 51-453.036
Product Name Pushbutton Switches Switch Pushbutton Dpst-1No/1Nc 100Ma 42V; Product Range Eao Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Square, Button (Not Included) Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Single Pole, Single Throw (SPST); SPST-NO, SPST-NC Double Pole, Single Throw (DPST); DPST-NO/NC
Terminal Type Solder Terminals Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 1241.1102.7098-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Square, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Hardware - AT3023JCF12 - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Splashproof, Momentary Action, MIL-PRF-8805/99 - PE2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
Min. Actuating Force 4.5 lbs (2.04 kg)
View Details
Pushbutton - 913300 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details