EAO Switch Corporation Push Button Actuators 51-423.036

Description
Illuminated pushbutton mom LL 1NC+1NO UT
Request a Quote Datasheet
Description
Illuminated pushbutton mom LL 1NC+1NO UT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Actuators - 2748384 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Actuators
2748384
Push Button Actuators 2748384
Illuminated pushbutton mom LL 1NC+1NO UT

Illuminated pushbutton mom LL 1NC+1NO UT

Supplier's Site
Pushbutton Switches - 1948-1681-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-1681-ND
Pushbutton Switches 1948-1681-ND
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front

Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
51-423.036
Pushbutton Switches 51-423.036
Pushbutton Switches LPB REC MOM GD UNV LL

Pushbutton Switches LPB REC MOM GD UNV LL

Buy Now Datasheet
Switch Pushbutton Dpst-1No/1Nc 100Ma 42V; Product Range Eao - 30B4557 - Newark, An Avnet Company
Chicago, IL, United States
Switch Pushbutton Dpst-1No/1Nc 100Ma 42V; Product Range Eao
30B4557
Switch Pushbutton Dpst-1No/1Nc 100Ma 42V; Product Range Eao 30B4557
SWITCH PUSHBUTTON DPST-1NO/1NC 100mA 42V; Product Range:51 Series; Panel Cutout Diameter:16.2mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Contact Current AC Max:100mA RoHS Compliant: Yes

SWITCH PUSHBUTTON DPST-1NO/1NC 100mA 42V; Product Range:51 Series; Panel Cutout Diameter:16.2mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Contact Current AC Max:100mA RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
51-423.036
Switches - Pushbutton Switches 51-423.036
SWITCH PB DPST-NO/NC 0.1A 42V

SWITCH PB DPST-NO/NC 0.1A 42V

Supplier's Site
Pushbutton - 18785037 - Radwell International
Willingboro, NJ, United States
Pushbutton
18785037
Pushbutton 18785037
SWITCH PUSHBUTTON, 51 SERIES, DPST,1NO/1NC, 100 MA, 42V, 1.2 W, SPST-NC, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SWITCH PUSHBUTTON, 51 SERIES, DPST,1NO/1NC, 100 MA, 42V, 1.2 W, SPST-NC, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited Radwell International
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2748384 1948-1681-ND 51-423.036 30B4557 51-423.036 18785037
Product Name Push Button Actuators Pushbutton Switches Pushbutton Switches Switch Pushbutton Dpst-1No/1Nc 100Ma 42V; Product Range Eao Switches - Pushbutton Switches Pushbutton
Features RoHS DustProof Illuminated Switch; RoHS RoHS
Actuator Specifications Rectangular, Button (Not Included) Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Double Pole, Double Throw (DPDT) Single Pole, Single Throw (SPST); SPST-NO, SPST-NC Double Pole, Single Throw (DPST); DPST-NO/NC Single Pole, Single Throw (SPST); Double Pole, Single Throw (DPST)
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2329328-8 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Micro switches - M 630 - M 630-11-2 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 248 F (-30 to 120 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-B-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Illuminated Projecting Push Buttons - 2ALP1LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers