Grayhill, Inc. Pushbutton Switches 46-200-A-07

Description
Pushbutton Switch DPDT Standard Panel Mount, Snap-In
Request a Quote Datasheet
Description
Pushbutton Switch DPDT Standard Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 46-200-A-07-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
46-200-A-07-ND
Pushbutton Switches 46-200-A-07-ND
Pushbutton Switch DPDT Standard Panel Mount, Snap-In

Pushbutton Switch DPDT Standard Panel Mount, Snap-In

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
46-200-A-07
Switches - Pushbutton Switches 46-200-A-07
SWITCH PUSH DPDT 0.25A 115V

SWITCH PUSH DPDT 0.25A 115V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
46-200-A-07
Pushbutton Switches 46-200-A-07
Pushbutton Switches Pushbutton Switch, DPDT, BBM, black button

Pushbutton Switches Pushbutton Switch, DPDT, BBM, black button

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 46-200-A-07-ND 46-200-A-07 46-200-A-07
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Square, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT)
Terminal Type Solder Terminals Solder Terminals Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364572-2 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
A program - ADP - Mushroom pushbutton - ADP55.3SW -  - Schmersal Inc.
Specs
Operating Temp -13 to 140 F (-25 to 60 C)
View Details
PS Series Push Button Stations - PSEMSCLP-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:5.19 in (131.83 mm), x Width:3 in (83 mm)
Features Is UL listed; Illuminated Switch
View Details
Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details