Grayhill, Inc. Pushbutton Switches 4001

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - GH1360-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
GH1360-ND
Pushbutton Switches GH1360-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Buy Now Datasheet
Switches -Pushbutton Switches -  - Win Source Electronics
Laguna Hills, CA, United States
Switches -Pushbutton Switches
Switches -Pushbutton Switches
Manufacturer: Grayhill Inc. Category: Switches -Pushbutton Switches Series: 4000 Package: Bulk Type: Standard Operating Temperature: -40°C ~ 85°C Mounting Type: Panel Mount, Rear

Manufacturer: Grayhill Inc.
Category: Switches -Pushbutton Switches
Series: 4000
Package: Bulk
Type: Standard
Operating Temperature: -40°C ~ 85°C
Mounting Type: Panel Mount, Rear

Buy Now Datasheet
Switch, Pushbutton, Spst, 1A, 220V; Product Range Grayhill - 24F202 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst, 1A, 220V; Product Range Grayhill
24F202
Switch, Pushbutton, Spst, 1A, 220V; Product Range Grayhill 24F202
SWITCH, PUSHBUTTON, SPST, 1A, 220V; Product Range:4000 Series; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Red; Contact Current AC Max:1A RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST, 1A, 220V; Product Range:4000 Series; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Red; Contact Current AC Max:1A RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
4001
Pushbutton Switches 4001
Pushbutton Switches PushBtn Switch SPST N.O. Red Btn

Pushbutton Switches PushBtn Switch SPST N.O. Red Btn

Buy Now Datasheet
Switch, Pushbutton, SPST, N/O, Red Button, 1.00 Amp @ 115V Restiance - 70217156 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton, SPST, N/O, Red Button, 1.00 Amp @ 115V Restiance
70217156
Switch, Pushbutton, SPST, N/O, Red Button, 1.00 Amp @ 115V Restiance 70217156
1 A @ 115 VAC , Wiping Contact Pushbutton Switches Momentary or momentary with positive feel UL recognized at 3 A

1 A @ 115 VAC , Wiping Contact Pushbutton Switches

  • Momentary or momentary with positive feel
  • UL recognized at 3 A
Supplier's Site
Switches - Pushbutton Switches - 4001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
4001
Switches - Pushbutton Switches 4001
SWITCH PUSH SPST-NO 1A 115V

SWITCH PUSH SPST-NO 1A 115V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number GH1360-ND 24F202 4001 70217156 4001
Product Name Pushbutton Switches Switches -Pushbutton Switches Switch, Pushbutton, Spst, 1A, 220V; Product Range Grayhill Pushbutton Switches Switch, Pushbutton, SPST, N/O, Red Button, 1.00 Amp @ 115V Restiance Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Off-(On) Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals Solder Lug Quick Connect/Blade; Solder Terminals Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 0041.9151.7107-ND - DigiKey
Specs
Actuator Specifications Round, Button
Switch Function Alternate Contact (Push-Push)
Configuration Normally Open (NO)
View Details
3 suppliers
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Illuminated Projecting Push Buttons - 2ALP7LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details