Grayhill, Inc. Pushbutton Switches 46-101 BLK

Description
Pushbutton Switch SPDT Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - GH7497-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
GH7497-ND
Pushbutton Switches GH7497-ND
Pushbutton Switch SPDT Standard Panel Mount, Rear

Pushbutton Switch SPDT Standard Panel Mount, Rear

Buy Now Datasheet
Switch, Pushbutton, Spdt, 250Ma, 220V; Product Range Grayhill - 58M3271 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spdt, 250Ma, 220V; Product Range Grayhill
58M3271
Switch, Pushbutton, Spdt, 250Ma, 220V; Product Range Grayhill 58M3271
SWITCH, PUSHBUTTON, SPDT, 250mA, 220V; Product Range:46 Series; Panel Cutout Diameter:6.8mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPDT, 250mA, 220V; Product Range:46 Series; Panel Cutout Diameter:6.8mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
46-101 BLK
Pushbutton Switches 46-101 BLK
Pushbutton Switches PushBtn Switch SPDT BBM Black Btn

Pushbutton Switches PushBtn Switch SPDT BBM Black Btn

Buy Now Datasheet
Switch, Pushbutton, SPDT, BBM, BLACK BUTTON, 0.25 A @ 115 V RES - 70216639 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton, SPDT, BBM, BLACK BUTTON, 0.25 A @ 115 V RES
70216639
Switch, Pushbutton, SPDT, BBM, BLACK BUTTON, 0.25 A @ 115 V RES 70216639
Wiping Contact Pushbutton Switch, 1⁄4 A @ 115 VAC Current Rating, SPDT Contact Form Long wipe contact assures high reliability 250000 cycles of operation Switch contact form SPDT.

Wiping Contact Pushbutton Switch, 1⁄4 A @ 115 VAC Current Rating, SPDT Contact Form

  • Long wipe contact assures high reliability
  • 250000 cycles of operation
    Switch contact form SPDT.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number GH7497-ND 58M3271 46-101 BLK 70216639
Product Name Pushbutton Switches Switch, Pushbutton, Spdt, 250Ma, 220V; Product Range Grayhill Pushbutton Switches Switch, Pushbutton, SPDT, BBM, BLACK BUTTON, 0.25 A @ 115 V RES
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger
Switch Function Momentary Contact Momentary Contact; Momentary Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Terminal Type Solder Terminals Solder Lug Quick Connect/Blade; Solder Terminals
Max Current Rating 0.2500 amps 0.2500 amps 0.1250 to 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 16477 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details