Pushbutton Switch DPST Standard Panel Mount, Rear
SWITCH PUSHBUTTON DPST 6A 125V
Pushbutton Switches DPST 6A QC TERM
| Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 4741A02UU | 679-1048-ND | 4741A02UU | 4741A02UU |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | |||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST | ||
| Terminal Type | Quick Connect/Blade; Solder Terminals | Solder Terminals | Quick Connect |