Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
SWITCH PUSHBUTTON DPST-1NO/1NC 100mA 42V; Product Range:51 Series; Contact Configuration:DPST-1
Pushbutton Switches LPB SQ MOM SLGP SLDR
SWITCH PB DPST-NO/NC 0.1A 42V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 51-483.036-ND | 30B4605 | 51-483.036 | 51-483.036 |
| Product Name | Pushbutton Switches | Switch Pushbutton Dpst-1No/1Nc 100Ma 42V; Product Range Eao | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Square, Button (Not Included) | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | On | ||
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | ||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Single Pole, Single Throw (SPST); Double Pole, Single Throw (DPST); DPST-1NO, SPST-NC | Double Pole, Single Throw (DPST); DPST-NO/NC | |
| Terminal Type | Solder Terminals | Solder Terminals |