Pushbutton Switch 4PST-2NO/2NC Standard Panel Mount, Front
SWITCH PB 4PST-2NO/2NC 5A 250V
SWITCH, PUSHBUTTON DPDT-2NO/2NC 5A, 250V; PRODUCT RANGE:51 SERIES; PANEL CUTOUT DIAMETER:16.2MM; CONTACT CONFIGURATION:DPST-N
SWITCH, PUSHBUTTON DPDT-2NO/2NC 5A, 250V; Product Range:51 Series; Panel Cutout Diameter:16.2mm; Contact Configuration:DPST-N
Pushbutton Switches LPB REC MOM SLGP SLDR
| DigiKey | Acme Chip Technology Co., Limited | Radwell International | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1948-1633-ND | 51-122.025 | 18784619 | 66F9690 | 51-122.025 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton | Switch, Pushbutton Dpdt-2No/2Nc 5A, 250V; Product Range Eao | Pushbutton Switches |
| Actuator Specifications | Rectangular, Button (Not Included) | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | |
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | |||
| Switching Mechanism | 4PST-2NO/2NC | 4PST-2NO/2NC | Double Pole, Single Throw (DPST); Double Pole, Double Throw (DPDT) | Double Pole, Single Throw (DPST); DPST-NO, DPST-NC | Double Pole, Double Throw (DPDT) |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Lug |