EAO 51-461.036 Illuminated Push Button
Pushbutton Switch DPST-NO Standard Panel Mount, Front
SWITCH, PUSHBUTTON, 2NO, 100mA, 42V; Product Range:51 Series; Contact Configuration:DPDT-N
Pushbutton Switches PANEL PLUG 22.5M
SWITCH PB DPST-NO 0.1A 42V
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1760174 | 51-461.036-ND | 30B4593 | 51-461.036 | 51-461.036 |
| Product Name | Push Button Actuators | Pushbutton Switches | Switch, Pushbutton, 2No, 100Ma, 42V; Product Range Eao | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Switch | Rectangular, Button (Not Included) | Raised (Plunger Style) Pushbutton | ||
| Terminal Type | Solder Terminals; Plug in, solder | Solder Terminals | Solder Terminals | ||
| Features | DustProof; RoHS; Weather resistant or waterproof | DustProof | Illuminated Switch; RoHS | ||
| Switch Function | Alternate Contact (Push-Push) | On | |||
| Configuration | Normally Open (NO) | Normally Open (NO) |