Grayhill, Inc. Pushbutton Switches 46-150 BLK

Description
Pushbutton Switch SPDT Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - GH7505-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
GH7505-ND
Pushbutton Switches GH7505-ND
Pushbutton Switch SPDT Standard Panel Mount, Rear

Pushbutton Switch SPDT Standard Panel Mount, Rear

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
46-150 BLK
Pushbutton Switches 46-150 BLK
Pushbutton Switches PushBtn Switch SPDT BBM Black Cap

Pushbutton Switches PushBtn Switch SPDT BBM Black Cap

Buy Now Datasheet
Switch, Pushbutton, Spdt, 250Ma, 220V; Product Range Grayhill - 94F6830 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spdt, 250Ma, 220V; Product Range Grayhill
94F6830
Switch, Pushbutton, Spdt, 250Ma, 220V; Product Range Grayhill 94F6830
SWITCH, PUSHBUTTON, SPDT, 250mA, 220V; Product Range:46 Series; Panel Cutout Diameter:6.8mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Panel Cutout (H x W):-RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPDT, 250mA, 220V; Product Range:46 Series; Panel Cutout Diameter:6.8mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Panel Cutout (H x W):-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number GH7505-ND 46-150 BLK 94F6830
Product Name Pushbutton Switches Pushbutton Switches Switch, Pushbutton, Spdt, 250Ma, 220V; Product Range Grayhill
Actuator Specifications Round, Button
Switch Function Momentary Contact Momentary Contact; Momentary
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Terminals Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDL/HDR/HDT - Mushroom button - HDTP40-BL-WS -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated Push-Pull Buttons - 2ALMPP7LB-110 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
View Details