Adafruit Industries Pushbutton Switches 5124

Description
Pushbutton Switch SPST-NO Keyswitch Through Hole
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Keyswitch Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1528-5124-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1528-5124-ND
Pushbutton Switches 1528-5124-ND
Pushbutton Switch SPST-NO Keyswitch Through Hole

Pushbutton Switch SPST-NO Keyswitch Through Hole

Buy Now Datasheet
Switches - Pushbutton Switches - 5124 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
5124
Switches - Pushbutton Switches 5124
KAILH MECHANICAL KEY SWITCH - LI

KAILH MECHANICAL KEY SWITCH - LI

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1528-5124-ND 5124
Product Name Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Straight PC Pins
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
2 suppliers
ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-3-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details