Littelfuse, Inc. 10A Heavy Duty Universal Application Push-Pull Type Switches 50070

Description
Normally Off. push to On.Heavy duty, 10A at 12V DC, 6-36V.Silver contacts.Two blade terminals.Chrome-pla ted integral knob - easy to mount from behind the panel.Steel mounting stem 1/2"-20 thread, 5/8" (15.9mm) long.
Request a Quote Datasheet
Description
Normally Off. push to On.Heavy duty, 10A at 12V DC, 6-36V.Silver contacts.Two blade terminals.Chrome-pla ted integral knob - easy to mount from behind the panel.Steel mounting stem 1/2"-20 thread, 5/8" (15.9mm) long.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10A Heavy Duty Universal Application Push-Pull Type Switches - 50070 - Littelfuse, Inc.
Rosemont, IL, United States
10A Heavy Duty Universal Application Push-Pull Type Switches
50070
10A Heavy Duty Universal Application Push-Pull Type Switches 50070
Normally Off. push to On.Heavy duty, 10A at 12V DC, 6-36V.Silver contacts.Two blade terminals.Chrome-pla ted integral knob - easy to mount from behind the panel.Steel mounting stem 1/2"-20 thread, 5/8" (15.9mm) long.

Normally Off. push to On.Heavy duty, 10A at 12V DC, 6-36V.Silver contacts.Two blade terminals.Chrome-plated integral knob - easy to mount from behind the panel.Steel mounting stem 1/2"-20 thread, 5/8" (15.9mm) long.

Supplier's Site Datasheet
Littelfuse 50070, One Circuit Push-Pull Switch, Off-On, 10A, 12VDC, Brass Knob - 44112 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 50070, One Circuit Push-Pull Switch, Off-On, 10A, 12VDC, Brass Knob
44112
Littelfuse 50070, One Circuit Push-Pull Switch, Off-On, 10A, 12VDC, Brass Knob 44112
Littelfuse 50070, One Circuit Push-Pull Switch Category: Push Button Switches Manufacturer: Littelfuse Component Type: Push-Pull Switch Plated steel case Mounting stem, 1/2" -20 thread, 5/8" long Includes brass face nut, washer, and hexnut & brass knob
  • Littelfuse 50070, One Circuit Push-Pull Switch
  • Category: Push Button Switches
  • Manufacturer: Littelfuse
  • Component Type: Push-Pull Switch
  • Plated steel case
  • Mounting stem, 1/2" -20 thread, 5/8" long
  • Includes brass face nut, washer, and hexnut & brass knob
Supplier's Site Datasheet
Pushbutton Switches - F8785-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
F8785-ND
Pushbutton Switches F8785-ND
Pushbutton Switch SPST Standard Panel Mount, Rear

Pushbutton Switch SPST Standard Panel Mount, Rear

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
50070
Pushbutton Switches 50070
Pushbutton Switches SW P-P

Pushbutton Switches SW P-P

Buy Now
Shenzhen, China
Switches - Pushbutton Switches
50070
Switches - Pushbutton Switches 50070
SWITCH P-P

SWITCH P-P

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Waytek, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 50070 44112 F8785-ND 50070 50070
Product Name 10A Heavy Duty Universal Application Push-Pull Type Switches Littelfuse 50070, One Circuit Push-Pull Switch, Off-On, 10A, 12VDC, Brass Knob Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Switch Function Maintained Contact

Off-On

Alternate Contact (Push-Push)
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST
Terminal Type Quick Connect/Blade; 2 Blade

Two Blade Terminals

Screw Terminals Screw Terminals
Max Current Rating 10 amps 10 amps 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3860-2-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-G-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Recessed Momentary Push Buttons - 2AF3RH - Altech Corp.
Specs
Actuator Specifications Recessed Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers