EAO Switch Corporation Push Button Actuators 51-256.0265

Description
Actuator, Ø 24,5 mm, mushroom-head, non
Request a Quote Datasheet
Description
Actuator, Ø 24,5 mm, mushroom-head, non
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Actuators - 443366 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Actuators
443366
Push Button Actuators 443366
Actuator, Ø 24,5 mm, mushroom-head, non

Actuator, Ø 24,5 mm, mushroom-head, non

Supplier's Site
Pushbutton Switches - 1948-51-256.0265-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-51-256.0265-ND
Pushbutton Switches 1948-51-256.0265-ND
ACTUATOR, 24,5 MM, MUSHROOM-HEA

ACTUATOR, 24,5 MM, MUSHROOM-HEA

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Pushbutton Switches Pushbutton Switches
Product Number 443366 1948-51-256.0265-ND
Product Name Push Button Actuators Pushbutton Switches
Features RoHS DustProof
Actuator Specifications Round, Button, Mushroom
Switch Function Alternate Contact (Push-Push)
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-TGM-24D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
PS Series Push Button Stations - PSEMSCLP-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:5.19 in (131.83 mm), x Width:3 in (83 mm)
Features Is UL listed; Illuminated Switch
View Details
Push Button Switches - 1758198 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
Terminal Type Quick connect
View Details
Pushbutton - 15904 - Radwell International
Allen-Bradley / Rockwell Automation
View Details