ACTUATOR, ILLUMINATIVE, 4 NC / 4
| DigiKey | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 1948-51-154.0252F-ND |
| Product Name | Pushbutton Switches |
| Actuator Specifications | Square, Button (Not Included) |
| Switch Function | Momentary Contact |
| Configuration | Normally Open (NO); Normally Closed (NC) |
| Terminal Type | Solder Terminals |