Modular switch actuator Illuminated pus
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
SWITCH, PUSHBUTTON SPDT-1NO/1NC 5A, 250V; Product Range:51 Series; Panel Cutout Diameter:16.2mm; Contact Configuration:SPST-N
Pushbutton Switches LPB REC MOM SLGP QC
SWITCH PB DPST-NO/NC 5A 250V
SWITCH, PUSHBUTTON SPDT-1NO/1NC 5A, 250V, PRODUCT RANGE 51 SERIES, CONTACT CONFIGURATION SPDT-1NO, SPDT-NC, SWITCH OPERATION (ON), CONTACT CURRENT MAX 5A, CONTACT VOLTAGE AC NOM 250V, ILLUMINATION COLOR CONTACT VOLTAGE DC NOM 250VROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches |
| Product Number | 1760125 | 1948-1631-ND | 90B0160 | 51-121.022 | 51-121.022 | 4777137 |
| Product Name | Push Button Actuators | Pushbutton Switches | Switch, Pushbutton Spdt-1No/1Nc 5A, 250V; Product Range Eao | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton |
| Actuator Specifications | Switch | Rectangular, Button (Not Included) | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | ||
| Terminal Type | Solder Terminals; Solder | Quick Connect/Blade; Solder Terminals | Quick Connect | Solder Terminals | ||
| Features | DustProof; RoHS; Weather resistant or waterproof | DustProof | RoHS | Illuminated Switch; RoHS | ||
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) |