Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
Switch, Pushbutton, SPDT, 1NO/1NC, Square Actuator, Solder Lug, 5 Amps
SWITCH PB DPST-NO/NC 5A 250V
Pushbutton Switches LPB SQ MOM SLGP SLDR
SWITCH, PUSHBUTTON SPDT-1NO/1NC 5A, 250V; Product Range:51 Series; Panel Cutout Diameter:16.2mm; Contact Configuration:SPST-N
| DigiKey | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1948-1642-ND | 70029739 | 51-151.025 | 51-151.025 | 88F2245 |
| Product Name | Pushbutton Switches | Switch, Pushbutton, SPDT, 1NO/1NC, Square Actuator, Solder Lug, 5 Amps | Switches - Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton Spdt-1No/1Nc 5A, 250V; Product Range Eao |
| Actuator Specifications | Square, Button (Not Included) | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | ||
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | |||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST-NO/NC | Double Pole, Double Throw (DPDT) | Single Pole, Single Throw (SPST); SPST-NO, SPST-NC | |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Lug |