EAO Switch Corporation Pushbutton Switches 51-151.022

Description
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1948-1641-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-1641-ND
Pushbutton Switches 1948-1641-ND
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front

Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front

Buy Now Datasheet
Push Button Actuators - 2004180 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Actuators
2004180
Push Button Actuators 2004180
Illuminated pushbutton mom SA 1NC+1NO ST

Illuminated pushbutton mom SA 1NC+1NO ST

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
51-151.022
Pushbutton Switches 51-151.022
Pushbutton Switches LPB SQ MOM SLGP QC

Pushbutton Switches LPB SQ MOM SLGP QC

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
51-151.022
Switches - Pushbutton Switches 51-151.022
SWITCH PB DPST-NO/NC 5A 250V

SWITCH PB DPST-NO/NC 5A 250V

Supplier's Site
Switch, Pushbutton Spdt-1No/1Nc 5A, 250V; Product Range Eao - 30B4343 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton Spdt-1No/1Nc 5A, 250V; Product Range Eao
30B4343
Switch, Pushbutton Spdt-1No/1Nc 5A, 250V; Product Range Eao 30B4343
SWITCH, PUSHBUTTON SPDT-1NO/1NC 5A, 250V; Product Range:51 Series; Panel Cutout Diameter:16.2mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Contact Current AC Max:5A RoHS Compliant: Yes

SWITCH, PUSHBUTTON SPDT-1NO/1NC 5A, 250V; Product Range:51 Series; Panel Cutout Diameter:16.2mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Contact Current AC Max:5A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1948-1641-ND 2004180 51-151.022 51-151.022 30B4343
Product Name Pushbutton Switches Push Button Actuators Pushbutton Switches Switches - Pushbutton Switches Switch, Pushbutton Spdt-1No/1Nc 5A, 250V; Product Range Eao
Actuator Specifications Square, Button (Not Included) Push Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Double Pole, Double Throw (DPDT) Double Pole, Single Throw (DPST); DPST-NO/NC Single Pole, Single Throw (SPST); SPST-NO, SPST-NC
Terminal Type Quick Connect/Blade; Solder Terminals Quick Connect Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDL/HDR/HDT - Mushroom button - HDRZ40-BL-SW -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated Mushroom Push Buttons - 2ALM7LB-024 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1-2364570-9 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details