EAO Switch Corporation Pushbutton Switches 41-461.036

Description
Pushbutton Switch DPST-NO Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch DPST-NO Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1948-1415-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-1415-ND
Pushbutton Switches 1948-1415-ND
Pushbutton Switch DPST-NO Standard Panel Mount, Front

Pushbutton Switch DPST-NO Standard Panel Mount, Front

Buy Now Datasheet
Pushbutton Switches - 41-461.036 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
41-461.036
Pushbutton Switches 41-461.036
Pushbutton Switches LENS SQ FLAT GREEN

Pushbutton Switches LENS SQ FLAT GREEN

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
41-461.036
Switches - Pushbutton Switches 41-461.036
ILLUMINATED PUSHBUTTON MAIN LL 2

ILLUMINATED PUSHBUTTON MAIN LL 2

Supplier's Site
Switch, Pushbutton, Dpst-2No, 5A, 42V; Product Range Eao - 30B4230 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Dpst-2No, 5A, 42V; Product Range Eao
30B4230
Switch, Pushbutton, Dpst-2No, 5A, 42V; Product Range Eao 30B4230
SWITCH, PUSHBUTTON, DPST-2NO, 5A, 42V; Product Range:41 Series; Contact Configuration:DPST-N O; Switch Operation:Maintained ; Pushbutton Actuator Style:Rectangular; Contact Current AC Max:100mA; Contact Voltage VAC:42V; IP Rating:IP40 RoHS Compliant: Yes

SWITCH, PUSHBUTTON, DPST-2NO, 5A, 42V; Product Range:41 Series; Contact Configuration:DPST-NO; Switch Operation:Maintained; Pushbutton Actuator Style:Rectangular; Contact Current AC Max:100mA; Contact Voltage VAC:42V; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1948-1415-ND 41-461.036 41-461.036 30B4230
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Switch, Pushbutton, Dpst-2No, 5A, 42V; Product Range Eao
Actuator Specifications Rectangular, Button (Not Included) Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push) Maintained Contact; Maintained
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST); DPST-NO Double Pole, Single Throw (DPST); DPST-NO
Terminal Type Solder Terminals Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Momentary Pushbutton Switch - HP7 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.0 lbs (0.4535 kg)
View Details
22mm Illuminated Projecting Push Buttons - 2ALP5LB-012 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Hardware - AT4012FJ - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details