Littelfuse, Inc. 10A Heavy Duty Universal Application Push-Pull Type Switches 50002

Description
Extra heavy duty, 20A 6-36V. Silver-laminated contacts. Brass mounting stem 1/2"-20 thread, 5/8" long (15.9mm).Two screw terminals. plated steel case. Chrome-plated brass integral knob.
Request a Quote Datasheet
Description
Extra heavy duty, 20A 6-36V. Silver-laminated contacts. Brass mounting stem 1/2"-20 thread, 5/8" long (15.9mm).Two screw terminals. plated steel case. Chrome-plated brass integral knob.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10A Heavy Duty Universal Application Push-Pull Type Switches - 50002 - Littelfuse, Inc.
Rosemont, IL, United States
10A Heavy Duty Universal Application Push-Pull Type Switches
50002
10A Heavy Duty Universal Application Push-Pull Type Switches 50002
Extra heavy duty, 20A 6-36V. Silver-laminated contacts. Brass mounting stem 1/2"-20 thread, 5/8" long (15.9mm).Two screw terminals. plated steel case. Chrome-plated brass integral knob.

Extra heavy duty, 20A 6-36V. Silver-laminated contacts. Brass mounting stem 1/2"-20 thread, 5/8" long (15.9mm).Two screw terminals. plated steel case. Chrome-plated brass integral knob.

Supplier's Site Datasheet
Pushbutton Switches - F8780-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
F8780-ND
Pushbutton Switches F8780-ND
Pushbutton Switch SPST Standard Panel Mount, Rear

Pushbutton Switch SPST Standard Panel Mount, Rear

Buy Now Datasheet
Pushbutton Switches - 50002 - 856239-50002 - Win Source Electronics
Laguna Hills, CA, United States
Pushbutton Switches - 50002
856239-50002
Pushbutton Switches - 50002 856239-50002
Manufacturer: Littelfuse Inc. Win Source Part Number: 856239-50002 Features: Pushbutton Switch Package: Bulk Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8536.50.9035

Manufacturer: Littelfuse Inc.
Win Source Part Number: 856239-50002
Features: Pushbutton Switch
Package: Bulk
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8536.50.9035

Buy Now
Switches - Pushbutton Switches - 50002 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
50002
Switches - Pushbutton Switches 50002
SWITCH P-P

SWITCH P-P

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
50002
Pushbutton Switches 50002
Pushbutton Switches PUSH-PULL SWITCH

Pushbutton Switches PUSH-PULL SWITCH

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 50002 F8780-ND 856239-50002 50002 50002
Product Name 10A Heavy Duty Universal Application Push-Pull Type Switches Pushbutton Switches Pushbutton Switches - 50002 Switches - Pushbutton Switches Pushbutton Switches
Switch Function Maintained Contact Alternate Contact (Push-Push)
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST)
Terminal Type Screw Terminals; 2 Screw Screw Terminals Screw Terminals Screw
Max Current Rating 20 amps 20 amps 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-1933-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Illuminated Flush Push Buttons - 2ALF7LB-024 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers