The EAO Series 51 pushbutton switch is a momentary action, single pole, single throw normally closed (SPST-NC) switch rated for a maximum current of 100mA and a voltage of 42V. It features a rectangular actuator style and requires a panel cutout diameter of 16.2mm for installation. The switch is designed for applications requiring a reliable and compact control mechanism. It is RoHS compliant, ensuring it meets environmental standards. The switch's construction includes solder terminals and gold over silver contacts, enhancing its durability and conductivity. This product is suitable for various electronic and industrial applications where a momentary switch is needed.
Pushbutton Switch SPST-NC Standard Panel Mount, Front
SWITCH, PUSHBUTTON, SPST-NC, 100mA, 42V; Product Range:51 Series; Panel Cutout Diameter:16.2mm; Contact Configuration:SPST-N
Pushbutton Switches KEYLOCK REC MNT 2POS
SWITCH PB SPST-NC 0.1A 42V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 51-426.036-ND | 30B4558 | 51-426.036 | 51-426.036 |
| Product Name | Pushbutton Switches | Switch, Pushbutton, Spst-Nc, 100Ma, 42V; Product Range Eao | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Rectangular, Button (Not Included) | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | |
| Configuration | Normally Closed (NC) | Normally Closed (NC) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST); SPST-NC | |
| Terminal Type | Solder Terminals | Solder Terminals |