Littelfuse, Inc. Special Application Push-Pull Switches. View the Series Page for Product Specifications. 50036

Description
Two-circuit, On-On.12V DC.For mounting on gear shift lever with a clamp (not supplied).Red plastic knob, 1 1/4" (31.8mm) diameter.Three female bullet terminals.Zinc diecast case with protective rubber boot.For use with 40102.Replaces: Diamond T/Reo 9935-H, 319305, Dodge 1390517, Eaton 32861, Ford 8QH-4078, SW-1535, GMC 2274282, International 79348-R91, Mack IMR-201, White 716913.
Request a Quote Datasheet
Description
Two-circuit, On-On.12V DC.For mounting on gear shift lever with a clamp (not supplied).Red plastic knob, 1 1/4" (31.8mm) diameter.Three female bullet terminals.Zinc diecast case with protective rubber boot.For use with 40102.Replaces: Diamond T/Reo 9935-H, 319305, Dodge 1390517, Eaton 32861, Ford 8QH-4078, SW-1535, GMC 2274282, International 79348-R91, Mack IMR-201, White 716913.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Application Push-Pull Switches. View the Series Page for Product Specifications. - 50036 - Littelfuse, Inc.
Rosemont, IL, United States
Special Application Push-Pull Switches. View the Series Page for Product Specifications.
50036
Special Application Push-Pull Switches. View the Series Page for Product Specifications. 50036
Two-circuit, On-On.12V DC.For mounting on gear shift lever with a clamp (not supplied).Red plastic knob, 1 1/4" (31.8mm) diameter.Three female bullet terminals.Zinc diecast case with protective rubber boot.For use with 40102.Replaces: Diamond T/Reo 9935-H, 319305, Dodge 1390517, Eaton 32861, Ford 8QH-4078, SW-1535, GMC 2274282, International 79348-R91, Mack IMR-201, White 716913.

Two-circuit, On-On.12V DC.For mounting on gear shift lever with a clamp (not supplied).Red plastic knob, 1 1/4" (31.8mm) diameter.Three female bullet terminals.Zinc diecast case with protective rubber boot.For use with 40102.Replaces: Diamond T/Reo 9935-H, 319305, Dodge 1390517, Eaton 32861, Ford 8QH-4078, SW-1535, GMC 2274282, International 79348-R91, Mack IMR-201, White 716913.

Supplier's Site
Pushbutton Switches - F8781-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
F8781-ND
Pushbutton Switches F8781-ND
Pushbutton Switch SPDT Standard

Pushbutton Switch SPDT Standard

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
50036
Pushbutton Switches 50036
Pushbutton Switches SW P-P SPDT

Pushbutton Switches SW P-P SPDT

Buy Now

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 50036 F8781-ND 50036
Product Name Special Application Push-Pull Switches. View the Series Page for Product Specifications. Pushbutton Switches Pushbutton Switches
Switch Function Maintained Contact Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Single Throw (SPST); SPST Single Pole, Double Throw (SPDT)
Terminal Type Screw Terminals; 3 Screw Screw Terminals
Max DC Voltage Rating 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
Pushbutton - 923015 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Push Button Switches - 1-2329387-7 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details