The Switch, Pushbutton, SPDT, 5A, 250V from the EAO product range features a momentary switching action with a rectangular actuator style. It has a contact configuration of one normally closed (NC) and one normally open (NO) contact, capable of handling a maximum switching current of 5A and a voltage of 250V AC. The switch is designed for front mounting with a cut-out size of 15 x 21 mm and has an IP rating of IP40, indicating protection against solid objects larger than 1 mm. The product includes two independent lamp bases for illumination and utilizes a snap-action switching element with gold contact material. The weight of the switch is 0.011 kg, and it connects via solder terminals.
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
Pushbutton Switches LPB REC MOM SLGP SLDR
SWITCH, PUSHBUTTON, SPDT, 5A, 250V; Product Range:41 Series; Contact Configuration:SPDT; Switch Operation:Momentary;
SWITCH PB DPST-NO/NC 5A 250V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1948-1413-ND | 41-121.025 | 95F7151 | 41-121.025 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Spdt, 5A, 250V; Product Range Eao | Switches - Pushbutton Switches |
| Actuator Specifications | Rectangular, Button (Not Included) | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | |
| Configuration | Normally Open (NO); Normally Closed (NC) | |||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Double Throw (DPDT) | Single Pole, Double Throw (SPDT); SPDT | Double Pole, Single Throw (DPST); DPST-NO/NC |
| Terminal Type | Solder Terminals | Solder Lug | Solder Terminals |