Grayhill, Inc. Pushbutton Switches 46-102 RED

Description
Pushbutton Switch SPDT Standard Panel Mount, Rear
Request a Quote
Description
Pushbutton Switch SPDT Standard Panel Mount, Rear
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Grayhill 58M3274 is a pushbutton switch featuring a Single Pole Double Throw (SPDT) configuration, rated for 250 mA at 220 V AC. It operates as a momentary switch, making it suitable for applications requiring temporary activation. The switch is designed with a round plunger actuator, available in a red color, and is compliant with RoHS standards. It boasts a long operational life of 250,000 cycles, ensuring high reliability. The switch includes environmentally sealed bushing and button, enhancing its durability in various conditions. The mounting hole diameter is 6.8 mm, and it is constructed with materials such as brass and phosphor bronze, ensuring robust performance. This product is ideal for engineers seeking a reliable and durable pushbutton switch for their projects.

Datasheet Summary
Powered by GS/AI

The Grayhill 58M3274 is a pushbutton switch featuring a Single Pole Double Throw (SPDT) configuration, rated for 250 mA at 220 V AC. It operates as a momentary switch, making it suitable for applications requiring temporary activation. The switch is designed with a round plunger actuator, available in a red color, and is compliant with RoHS standards. It boasts a long operational life of 250,000 cycles, ensuring high reliability. The switch includes environmentally sealed bushing and button, enhancing its durability in various conditions. The mounting hole diameter is 6.8 mm, and it is constructed with materials such as brass and phosphor bronze, ensuring robust performance. This product is ideal for engineers seeking a reliable and durable pushbutton switch for their projects.

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - GH7498-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
GH7498-ND
Pushbutton Switches GH7498-ND
Pushbutton Switch SPDT Standard Panel Mount, Rear

Pushbutton Switch SPDT Standard Panel Mount, Rear

Buy Now Datasheet
Switch, Pushbutton, Spdt, 250Ma, 220V; Product Range Grayhill - 58M3274 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spdt, 250Ma, 220V; Product Range Grayhill
58M3274
Switch, Pushbutton, Spdt, 250Ma, 220V; Product Range Grayhill 58M3274
SWITCH, PUSHBUTTON, SPDT, 250mA, 220V; Product Range:46 Series; Panel Cutout Diameter:6.8mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Red RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPDT, 250mA, 220V; Product Range:46 Series; Panel Cutout Diameter:6.8mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
46-102 RED
Pushbutton Switches 46-102 RED
Pushbutton Switches PushBtn Switch SPDT BBM Red Cap

Pushbutton Switches PushBtn Switch SPDT BBM Red Cap

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number GH7498-ND 58M3274 46-102 RED
Product Name Pushbutton Switches Switch, Pushbutton, Spdt, 250Ma, 220V; Product Range Grayhill Pushbutton Switches
Actuator Specifications Round, Button
Switch Function Momentary Contact Momentary Contact; Momentary
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Terminal Type Solder Terminals Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 8355642 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details