EAO Switch Corporation Pushbutton Switches 41-261.025

Description
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1948-1414-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-1414-ND
Pushbutton Switches 1948-1414-ND
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front

Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front

Buy Now Datasheet
Illuminated Pushbutton Switch, Spst-Nc/spst-No; Product Range Eao - 95F7152 - Newark, An Avnet Company
Chicago, IL, United States
Illuminated Pushbutton Switch, Spst-Nc/spst-No; Product Range Eao
95F7152
Illuminated Pushbutton Switch, Spst-Nc/spst-No; Product Range Eao 95F7152
ILLUMINATED PUSHBUTTON SWITCH, SPST-NC/SPST-NO; Product Range:41 Series; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:-; Pushbutton Actuator Style:Rectangular; Contact Current AC Max:5A; Contact Voltage VAC:250V RoHS Compliant: Yes

ILLUMINATED PUSHBUTTON SWITCH, SPST-NC/SPST-NO; Product Range:41 Series; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:-; Pushbutton Actuator Style:Rectangular; Contact Current AC Max:5A; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
41-261.025
Pushbutton Switches 41-261.025
Pushbutton Switches LPB REC MNT SLGP SLDR

Pushbutton Switches LPB REC MNT SLGP SLDR

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
41-261.025
Switches - Pushbutton Switches 41-261.025
SWITCH PB DPST-NO/NC 5A 250V

SWITCH PB DPST-NO/NC 5A 250V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1948-1414-ND 95F7152 41-261.025 41-261.025
Product Name Pushbutton Switches Illuminated Pushbutton Switch, Spst-Nc/spst-No; Product Range Eao Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Rectangular, Button (Not Included) Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push)
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Single Pole, Single Throw (SPST); SPST-NO, SPST-NC Double Pole, Double Throw (DPDT) Double Pole, Single Throw (DPST); DPST-NO/NC
Terminal Type Solder Terminals Solder Lug Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 10763186 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-1-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details