Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Pushbutton Switches PushBtn Switch SPST N.O. Red Btn UL
SWITCH, PUSHBUTTON, SPST, 3A, 220V; Switch Operation:(On); Contact Configuration:SPST; Contact Voltage AC Nom:220V; Contact Voltage DC Nom:-; Contact Current Max:3A; Switch Terminals:Solder; Product Range:4000 Series RoHS Compliant: Yes
SWITCH PUSH SPST-NO 3A 115V
Switch, Pushbutton, SPST, N.O., Red Button, UL
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | GH7511-ND | 4001UL | 50F796 | 4001UL | 70216787 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Spst, 3A, 220V; Switch Operation Grayhill | Switches - Pushbutton Switches | Switch, Pushbutton, SPST, N.O., Red Button, UL |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | (On) | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) |
| Terminal Type | Solder Terminals | Solder Lug | Solder Terminals; Solder | Solder Terminals | Quick Connect/Blade; Solder Terminals |