The Switch, Pushbutton, 2No, 100mA, 42V from the Eao product range features a momentary switching action with a contact configuration of two normally open (NO) contacts. It is designed for a panel cutout diameter of 16 mm and has a rectangular pushbutton actuator style. The switch operates at a maximum current of 100mA and a voltage of 42V AC/DC. The front bezel is made of black plastic and has an IP65 rating for front protection, making it suitable for environments where dust and water exposure may occur. The switch includes an illuminated actuator for visibility and utilizes universal terminal connections measuring 2.0 x 0.5 mm. The overall weight of the switch is 0.007 kg.
Pushbutton Switch DPST-NO Standard Panel Mount, Front
SWITCH, PUSHBUTTON, 2NO, 100mA, 42V; Product Range:51 Series; Panel Cutout Diameter:16.2mm; Contact Configuration:DPST-N
Pushbutton Switches LPB REC MOM GD UNV LL
SWITCH PB DPST-NO 0.1A 42V
SWITCH, PUSHBUTTON, 2NO, 100MA, 42V; PRODUCT RANGE:51 SERIES; PANEL CUTOUT DIAMETER:16.2MM; CONTACT CONFIGURATION:DPST-N
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches |
| Product Number | 1948-1680-ND | 66F9704 | 51-421.036 | 51-421.036 | 18785040 |
| Product Name | Pushbutton Switches | Switch, Pushbutton, 2No, 100Ma, 42V; Product Range Eao | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton |
| Actuator Specifications | Rectangular, Button (Not Included) | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST-NO | Double Pole, Single Throw (DPST); DPST-NO | Double Pole, Single Throw (DPST) | |
| Terminal Type | Solder Terminals | Solder Lug | Solder Terminals |