EAO Switch Corporation Pushbutton Switches 51-131.025

Description
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1948-1635-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-1635-ND
Pushbutton Switches 1948-1635-ND
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front

Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front

Buy Now Datasheet
Switch, Pushbutton Spst-Nc/spst-No, 5A, 250V, Solder; Product Range Eao - 30B4280 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton Spst-Nc/spst-No, 5A, 250V, Solder; Product Range Eao
30B4280
Switch, Pushbutton Spst-Nc/spst-No, 5A, 250V, Solder; Product Range Eao 30B4280
SWITCH, PUSHBUTTON SPST-NC/SPST-NO, 5A, 250V, SOLDER; Product Range:51 Series; Panel Cutout Diameter:16.2mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round; IP Rating:IP65 RoHS Compliant: Yes

SWITCH, PUSHBUTTON SPST-NC/SPST-NO, 5A, 250V, SOLDER; Product Range:51 Series; Panel Cutout Diameter:16.2mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
51-131.025
Switches - Pushbutton Switches 51-131.025
SWITCH PB DPST-NO/NC 5A 250V

SWITCH PB DPST-NO/NC 5A 250V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
51-131.025
Pushbutton Switches 51-131.025
Pushbutton Switches LPB RND MOM SLGP SLDR

Pushbutton Switches LPB RND MOM SLGP SLDR

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1948-1635-ND 30B4280 51-131.025 51-131.025
Product Name Pushbutton Switches Switch, Pushbutton Spst-Nc/spst-No, 5A, 250V, Solder; Product Range Eao Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Round, Button (Not Included) Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Single Pole, Single Throw (SPST); SPST-NO, SPST-NC Double Pole, Single Throw (DPST); DPST-NO/NC Double Pole, Double Throw (DPDT)
Terminal Type Solder Terminals Solder Terminals Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2213765-0 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
PS Series Push Button Stations - PSEV-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details