Littelfuse, Inc. 10A Heavy Duty Universal Application Push-Pull Type Switches 5007

Description
Littelfuse Push Pull Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The One Circuit Push Pull Series provide discrete positions for pre-determined circuit closures. These heavy duty switches are designed for universal applications.
Request a Quote Datasheet
Description
Littelfuse Push Pull Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The One Circuit Push Pull Series provide discrete positions for pre-determined circuit closures. These heavy duty switches are designed for universal applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10A Heavy Duty Universal Application Push-Pull Type Switches - 5007 - Littelfuse, Inc.
Rosemont, IL, United States
10A Heavy Duty Universal Application Push-Pull Type Switches
5007
10A Heavy Duty Universal Application Push-Pull Type Switches 5007
Littelfuse Push Pull Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The One Circuit Push Pull Series provide discrete positions for pre-determined circuit closures. These heavy duty switches are designed for universal applications.

Littelfuse Push Pull Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The One Circuit Push Pull Series provide discrete positions for pre-determined circuit closures. These heavy duty switches are designed for universal applications.

Supplier's Site Datasheet
One Circuit Push-Pull Switch SPST Normally Off, 10A/12VDC - 44111 - Waytek, Inc.
Chanhassen, MN, United States
One Circuit Push-Pull Switch SPST Normally Off, 10A/12VDC
44111
One Circuit Push-Pull Switch SPST Normally Off, 10A/12VDC 44111
Littelfuse 5007, 2-Position Heavy Duty Universal Application Push-Pull Switch Category: Push Button Switches Manufacturer: Littelfuse Component Type: Push-Pull Switch Circuitry: SPST Current Rating: 10A @ 12VDC Terminals: (2) 3/8"-32 threaded screws Plated steel case Includes brass face nut, washer, and hexnut & tan plastic knob
  • Littelfuse 5007, 2-Position Heavy Duty Universal Application Push-Pull Switch
  • Category: Push Button Switches
  • Manufacturer: Littelfuse
  • Component Type: Push-Pull Switch
  • Circuitry: SPST
  • Current Rating: 10A @ 12VDC
  • Terminals: (2) 3/8"-32 threaded screws
  • Plated steel case
  • Includes brass face nut, washer, and hexnut & tan plastic knob
Supplier's Site Datasheet
Pushbutton Switches - F8784-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
F8784-ND
Pushbutton Switches F8784-ND
Pushbutton Switch SPST Standard Panel Mount, Rear

Pushbutton Switch SPST Standard Panel Mount, Rear

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
5007
Pushbutton Switches 5007
Pushbutton Switches SW P-P

Pushbutton Switches SW P-P

Buy Now
Switches - Pushbutton Switches - 5007 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
5007
Switches - Pushbutton Switches 5007
SWITCH P-P

SWITCH P-P

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Waytek, Inc. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 5007 44111 F8784-ND 5007 5007
Product Name 10A Heavy Duty Universal Application Push-Pull Type Switches One Circuit Push-Pull Switch SPST Normally Off, 10A/12VDC Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Switch Function Maintained Contact

Off-On

Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST
Terminal Type Screw Terminals; 2 Screw

(2) #8-32 Screws

Screw Terminals Screw Terminals
Max Current Rating 10 amps 10 amps 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT3006JC - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Lower Cost, Hall Effect, Momentary Action Pushbutton Switch - HP7C - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
Pushbutton - 359545 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details