ACTUATOR, ILLUMINATIVE, 1 NO, MO
| DigiKey | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 1948-51-455.036F-ND |
| Product Name | Pushbutton Switches |
| Actuator Specifications | Square, Button (Not Included) |
| Switch Function | Momentary Contact |
| Configuration | Normally Open (NO) |
| Switching Mechanism | Single Pole, Single Throw (SPST) |
| Terminal Type | Solder Terminals |