Grayhill, Inc. Pushbutton Switches 46-111-A-01

Description
Pushbutton Switch SPDT Standard Panel Mount, Snap-In
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 46-111-A-01-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
46-111-A-01-ND
Pushbutton Switches 46-111-A-01-ND
Pushbutton Switch SPDT Standard Panel Mount, Snap-In

Pushbutton Switch SPDT Standard Panel Mount, Snap-In

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
46-111-A-01
Switches - Pushbutton Switches 46-111-A-01
SWITCH PUSH SPDT 0.25A 115V

SWITCH PUSH SPDT 0.25A 115V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
46-111-A-01
Pushbutton Switches 46-111-A-01
Pushbutton Switches Pushbutton Switch, SPDT, MBB, white button

Pushbutton Switches Pushbutton Switch, SPDT, MBB, white button

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 46-111-A-01-ND 46-111-A-01 46-111-A-01
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Square, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Terminal Type Solder Terminals Solder Terminals Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1571990-4 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
5 suppliers
E program - EDR - Mushroom button with latching - EDR Mushroom button with latching function - EDR50RT -  - Schmersal Inc.
Specs
Max. Mechanical Life 100000 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Recessed Momentary Push Buttons - 2AF6RH - Altech Corp.
Specs
Actuator Specifications Recessed Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers