Grayhill, Inc. Pushbutton Switches 46-101 RED

Description
Pushbutton Switch SPDT Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - GH7496-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
GH7496-ND
Pushbutton Switches GH7496-ND
Pushbutton Switch SPDT Standard Panel Mount, Rear

Pushbutton Switch SPDT Standard Panel Mount, Rear

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
46-101 RED
Pushbutton Switches 46-101 RED
Pushbutton Switches Red PushBtn Switch SPDT BBM

Pushbutton Switches Red PushBtn Switch SPDT BBM

Buy Now Datasheet
Switch, Pushbutton, Spdt, 250Ma, 220V; Product Range Grayhill - 58M3272 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spdt, 250Ma, 220V; Product Range Grayhill
58M3272
Switch, Pushbutton, Spdt, 250Ma, 220V; Product Range Grayhill 58M3272
SWITCH, PUSHBUTTON, SPDT, 250mA, 220V; Product Range:46 Series; Panel Cutout Diameter:6.8mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Red RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPDT, 250mA, 220V; Product Range:46 Series; Panel Cutout Diameter:6.8mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number GH7496-ND 46-101 RED 58M3272
Product Name Pushbutton Switches Pushbutton Switches Switch, Pushbutton, Spdt, 250Ma, 220V; Product Range Grayhill
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger
Switch Function Momentary Contact Momentary Contact; Momentary
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Terminals Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 913700 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Maintained Contact; Alternate Contact (Push-Push)
View Details
Push Button Switches - 1-2213764-8 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details