Pushbutton Switch SPST-NC Standard Panel Mount, Rear
Pushbutton Switches SPST NC Blk Button
SWITCH PUSH SPST-NC 1A 115V
SWITCH, PUSHBUTTON, SPST, 1A, 220V; Product Range:4000 Series; Contact Configuration:SPST-N
Pushbutton Switch, Panel Mount, 1 A @ 115 VAC, 0.5 A @ 220 VAC Rated Current, UL Recognized
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | GH7510-ND | 4002 | 4002 | 24F203 | 70217157 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, Spst, 1A, 220V; Product Range Grayhill | Switch, Pushbutton; Panel Mount; 1 A @ 115 VAC, 1/2 A @ 220 VAC; SPST-NC; Zinc |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Closed (NC) | Normally Closed (NC) | Normally Closed (NC) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST) |
| Terminal Type | Solder Terminals | Solder Lug | Solder Terminals | Quick Connect/Blade; Solder Terminals |