EAO Switch Corporation Pushbutton Switches 51-156.0264

Description
ACTUATOR, 24,5 MM, MUSHROOM-HEA
Request a Quote Datasheet
Description
ACTUATOR, 24,5 MM, MUSHROOM-HEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1948-51-156.0264-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-51-156.0264-ND
Pushbutton Switches 1948-51-156.0264-ND
ACTUATOR, 24,5 MM, MUSHROOM-HEA

ACTUATOR, 24,5 MM, MUSHROOM-HEA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pushbutton Switches
Product Number 1948-51-156.0264-ND
Product Name Pushbutton Switches
Actuator Specifications Round, Button, Mushroom
Switch Function Momentary Contact
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2532789-0 - TE Connectivity
Specs
Actuator Specifications Extended
Switching Mechanism Single Pole, Single Throw (SPST)
Max Current Rating 0.4000 amps
View Details
ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Sealed, Mil Grade, Alternate Action Pushbutton Switch - P5 - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details