EAO Switch Corporation Pushbutton Switches 51-124.025

Description
ACTUATOR, 24 MM X 18 MM, ILLUMIN
Request a Quote Datasheet
Description
ACTUATOR, 24 MM X 18 MM, ILLUMIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1948-51-124.025-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-51-124.025-ND
Pushbutton Switches 1948-51-124.025-ND
ACTUATOR, 24 MM X 18 MM, ILLUMIN

ACTUATOR, 24 MM X 18 MM, ILLUMIN

Buy Now Datasheet
Pushbutton Switches - 51-124.025 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
51-124.025
Pushbutton Switches 51-124.025
Pushbutton Switches ACTUPBILMOR

Pushbutton Switches ACTUPBILMOR

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
51-124.025
Switches - Pushbutton Switches 51-124.025
SWITCH PB 8PST-4NO/4NC 5A 250V

SWITCH PB 8PST-4NO/4NC 5A 250V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1948-51-124.025-ND 51-124.025 51-124.025
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Rectangular, Button (Not Included) Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
Terminal Type Solder Terminals Solder Terminals
Features DustProof; Illuminated Switch Illuminated Switch; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 10763334 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details