EAO Switch Corporation Pushbutton Switches 45-1131.3110.000.101

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1948-1436-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-1436-ND
Pushbutton Switches 1948-1436-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Front

Pushbutton Switch SPST-NO Standard Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
45-1131.3110.000.101
Switches - Pushbutton Switches 45-1131.3110.000.101
SWITCH PUSH SPST-NO 10A 500V

SWITCH PUSH SPST-NO 10A 500V

Supplier's Site
Industrial Pb Switch, Spst, 10A, 500V; Product Range Eao - 98Y4486 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Pb Switch, Spst, 10A, 500V; Product Range Eao
98Y4486
Industrial Pb Switch, Spst, 10A, 500V; Product Range Eao 98Y4486
INDUSTRIAL PB SWITCH, SPST, 10A, 500V; Product Range:45 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N O; Switch Operation:On-Off; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Switch Terminals:Screw RoHS Compliant: Yes

INDUSTRIAL PB SWITCH, SPST, 10A, 500V; Product Range:45 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-NO; Switch Operation:On-Off; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Switch Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
45-1131.3110.000.101
Pushbutton Switches 45-1131.3110.000.101
Pushbutton Switches 10A 1NO Black Act On-Off Scrw Trm Mtl

Pushbutton Switches 10A 1NO Black Act On-Off Scrw Trm Mtl

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1948-1436-ND 45-1131.3110.000.101 98Y4486 45-1131.3110.000.101
Product Name Pushbutton Switches Switches - Pushbutton Switches Industrial Pb Switch, Spst, 10A, 500V; Product Range Eao Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Momentary Contact Momentary Contact On-Off
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Screw Terminals Screw Terminals Screw Terminals; Screw Screw
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Pushbutton - 359399 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
22mm Illuminated Projecting Push Buttons - 2ALP3LB-024 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
4 suppliers
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details