Pushbutton Switch SPST-NC Standard, Illuminated Panel Mount, Front
SWITCH PUSH SPST-NC 10A 500V
ILLUM INDUSTRIAL PB SW, SPST, 10A, RED; Product Range:45 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N
Pushbutton Switches Red LED 24VAC/DC 1NC On-Off Scrw Trm
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1948-1444-ND | 45-1231.11E6.000.102 | 98Y4495 | 45-1231.11E6.000.102 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Illum Industrial Pb Sw, Spst, 10A, Red; Product Range Eao | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | On-Off | |
| Configuration | Normally Closed (NC) | Normally Closed (NC) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST); SPST-NC | |
| Terminal Type | Screw Terminals | Screw Terminals | Screw |