EAO Switch Corporation Pushbutton Switches 51-465.036

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 51-465.036-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
51-465.036-ND
Pushbutton Switches 51-465.036-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Front

Pushbutton Switch SPST-NO Standard Panel Mount, Front

Buy Now Datasheet
Pushbutton Switches - 51-465.036 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
51-465.036
Pushbutton Switches 51-465.036
Pushbutton Switches LPB SQ MOM GD UNV LL

Pushbutton Switches LPB SQ MOM GD UNV LL

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
51-465.036
Switches - Pushbutton Switches 51-465.036
SWITCH PB SPST-NO 0.1A 42V

SWITCH PB SPST-NO 0.1A 42V

Supplier's Site
Switch, Pushbutton, Spst-No, 100Ma, 42V; Product Range Eao - 30B4596 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 100Ma, 42V; Product Range Eao
30B4596
Switch, Pushbutton, Spst-No, 100Ma, 42V; Product Range Eao 30B4596
SWITCH, PUSHBUTTON, SPST-NO, 100mA, 42V; Product Range:51 Series; Panel Cutout Diameter:16.2mm; Contact Configuration:SPST-N O; Switch Operation:Maintained ; Pushbutton Actuator Style:Rectangular; Contact Current AC Max:100mA RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO, 100mA, 42V; Product Range:51 Series; Panel Cutout Diameter:16.2mm; Contact Configuration:SPST-NO; Switch Operation:Maintained; Pushbutton Actuator Style:Rectangular; Contact Current AC Max:100mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 51-465.036-ND 51-465.036 51-465.036 30B4596
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Switch, Pushbutton, Spst-No, 100Ma, 42V; Product Range Eao
Actuator Specifications Rectangular, Button (Not Included) Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push) Maintained Contact; Maintained
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Solder Pin
Max Current Rating 0.1250 amps
View Details
Hardware - AT4027Z - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Fully Illuminated, Vandal Resistant Pushbutton Switch - LP3-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 0.5 lbs (0.2268 kg)
View Details
Pushbutton - 917994 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details