Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
SWITCH, PUSHBUTTON SPDT-1NO/1NC 5A, 250V; PRODUCT RANGE:51 SERIES; PANEL CUTOUT DIAMETER:16.2MM; CONTACT CONFIGURATION:SPST-N
SWITCH, PUSHBUTTON SPDT-1NO/1NC 5A, 250V; Product Range:51 Series; Panel Cutout Diameter:16.2mm; Contact Configuration:SPST-N
Pushbutton Switches LPB REC MNT SLGP SLDR
SWITCH PB DPST-NO/NC 5A 250V
| DigiKey | Radwell International | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1948-1664-ND | 18784508 | 66F9701 | 51-261.025 | 51-261.025 |
| Product Name | Pushbutton Switches | Pushbutton | Switch, Pushbutton Spdt-1No/1Nc 5A, 250V; Product Range Eao | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Rectangular, Button (Not Included) | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Alternate Contact (Push-Push) | Maintained Contact | Maintained Contact; Maintained | ||
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | |||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT) | Single Pole, Single Throw (SPST); SPST-NO, SPST-NC | Double Pole, Double Throw (DPDT) | Double Pole, Single Throw (DPST); DPST-NO/NC |
| Terminal Type | Solder Terminals | Solder Lug | Solder Terminals |