Pushbutton Switch SPST-NO Standard Panel Mount, Front
SWITCH PUSH SPST-NO 10A 500V
INDUSTRIAL PB SWITCH, SPST, 10A, 500V; Product Range:45 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N
Pushbutton Switches 10A 1NO Green Act On-Off Scrw Trm Mtl
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1948-1440-ND | 45-1131.3150.000.101 | 98Y4491 | 45-1131.3150.000.101 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Industrial Pb Switch, Spst, 10A, 500V; Product Range Eao | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | On-Off | |
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Screw Terminals | Screw Terminals | Screw Terminals; Screw | Screw |