EAO Switch Corporation Push Button Actuators 51-252.0260

Description
Actuator, Ø 24,5 mm, mushroom-head, non
Request a Quote Datasheet
Description
Actuator, Ø 24,5 mm, mushroom-head, non
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Actuators - 443336 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Actuators
443336
Push Button Actuators 443336
Actuator, Ø 24,5 mm, mushroom-head, non

Actuator, Ø 24,5 mm, mushroom-head, non

Supplier's Site
Pushbutton Switches - 1948-51-252.0260-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-51-252.0260-ND
Pushbutton Switches 1948-51-252.0260-ND
ACTUATOR, 24,5 MM, MUSHROOM-HEA

ACTUATOR, 24,5 MM, MUSHROOM-HEA

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Pushbutton Switches Pushbutton Switches
Product Number 443336 1948-51-252.0260-ND
Product Name Push Button Actuators Pushbutton Switches
Features RoHS DustProof
Actuator Specifications Round, Button, Mushroom
Switch Function Alternate Contact (Push-Push)
Configuration Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Contact Block 800F PB - 800F-BQ10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Configuration Normally Open (NO)
Terminal Type Spring-Clamp Contact Block
View Details
Push Button Switches - 1-2492673-0 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Min. Actuating Force 0.8 lbs (0.3499 kg)
View Details
Illuminated, Alternate Action Pushbutton Switch - LP5 - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details