Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
SWITCH, PUSHBUTTON SPDT-1NO/1NC 5A, 250V; Product Range:51 Series; Panel Cutout Diameter:16.2mm; Contact Configuration:SPST-N
SWITCH PB DPST-NO/NC 5A 250V
Pushbutton Switches LPB SQ MNT SLGP SLDR
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1948-1670-ND | 30B4439 | 51-281.025 | 51-281.025 |
| Product Name | Pushbutton Switches | Switch, Pushbutton Spdt-1No/1Nc 5A, 250V; Product Range Eao | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Square, Button (Not Included) | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | Maintained Contact; Maintained | ||
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | ||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Single Pole, Single Throw (SPST); SPST-NO, SPST-NC | Double Pole, Single Throw (DPST); DPST-NO/NC | Double Pole, Double Throw (DPDT) |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Lug |