Littelfuse, Inc. 10A Heavy Duty Universal Application Push-Pull Type Switches 50001

Description
Extra heavy duty, 20A 6-36V.Normally Off.Silver-laminated contacts.Brass mounting stem 1/2"-20 thread, 5/8" (15.9mm) long.Black plastic bar-round knob.Two screw terminals.Plated steel case.
Request a Quote Datasheet
Description
Extra heavy duty, 20A 6-36V.Normally Off.Silver-laminated contacts.Brass mounting stem 1/2"-20 thread, 5/8" (15.9mm) long.Black plastic bar-round knob.Two screw terminals.Plated steel case.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10A Heavy Duty Universal Application Push-Pull Type Switches - 50001 - Littelfuse, Inc.
Rosemont, IL, United States
10A Heavy Duty Universal Application Push-Pull Type Switches
50001
10A Heavy Duty Universal Application Push-Pull Type Switches 50001
Extra heavy duty, 20A 6-36V.Normally Off.Silver-laminated contacts.Brass mounting stem 1/2"-20 thread, 5/8" (15.9mm) long.Black plastic bar-round knob.Two screw terminals.Plated steel case.

Extra heavy duty, 20A 6-36V.Normally Off.Silver-laminated contacts.Brass mounting stem 1/2"-20 thread, 5/8" (15.9mm) long.Black plastic bar-round knob.Two screw terminals.Plated steel case.

Supplier's Site Datasheet
Pushbutton Switches - F8779-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
F8779-ND
Pushbutton Switches F8779-ND
Pushbutton Switch SPST Standard Panel Mount, Rear

Pushbutton Switch SPST Standard Panel Mount, Rear

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
50001
Switches - Pushbutton Switches 50001
SWITCH P-P

SWITCH P-P

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
50001
Pushbutton Switches 50001
Pushbutton Switches PUSH-PULL SWITCH

Pushbutton Switches PUSH-PULL SWITCH

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 50001 F8779-ND 50001 50001
Product Name 10A Heavy Duty Universal Application Push-Pull Type Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Switch Function Maintained Contact Alternate Contact (Push-Push)
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST)
Terminal Type Screw Terminals; 2 Screw Screw Terminals Screw Terminals Screw
Max Current Rating 20 amps 20 amps 20 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details