EAO Switch Corporation Pushbutton Switches 51-486.036

Description
Pushbutton Switch SPST-NC Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NC Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 51-486.036-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
51-486.036-ND
Pushbutton Switches 51-486.036-ND
Pushbutton Switch SPST-NC Standard Panel Mount, Front

Pushbutton Switch SPST-NC Standard Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
51-486.036
Switches - Pushbutton Switches 51-486.036
SWITCH PB SPST-NC 0.1A 42V

SWITCH PB SPST-NC 0.1A 42V

Supplier's Site
Pushbutton Switches - 51-486.036 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
51-486.036
Pushbutton Switches 51-486.036
Pushbutton Switches INDCT RND MATT CHROME BEZEL W-LAMP

Pushbutton Switches INDCT RND MATT CHROME BEZEL W-LAMP

Buy Now Datasheet
Switch, Pushbutton, Spst-Nc, 100Ma, 42V; Product Range Eao - 30B4607 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-Nc, 100Ma, 42V; Product Range Eao
30B4607
Switch, Pushbutton, Spst-Nc, 100Ma, 42V; Product Range Eao 30B4607
SWITCH, PUSHBUTTON, SPST-NC, 100mA, 42V; Product Range:51 Series; Contact Configuration:SPST-N C; Switch Operation:On; Contact Current Max:100mA; Contact Voltage AC Nom:42V; Illumination Color:-; Contact Voltage DC Nom:42V RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NC, 100mA, 42V; Product Range:51 Series; Contact Configuration:SPST-NC; Switch Operation:On; Contact Current Max:100mA; Contact Voltage AC Nom:42V; Illumination Color:-; Contact Voltage DC Nom:42V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 51-486.036-ND 51-486.036 51-486.036 30B4607
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Switch, Pushbutton, Spst-Nc, 100Ma, 42V; Product Range Eao
Actuator Specifications Square, Button (Not Included) Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push) On
Configuration Normally Closed (NC) Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NC Single Pole, Single Throw (SPST); SPST-NC
Terminal Type Solder Terminals Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Pushbutton Switches - 486-4295-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
ComEx Global illuminated push button module - comex global illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
22mm Illuminated Projecting Push Buttons - 2ALP1LB-110D - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details