EAO Switch Corporation Pushbutton Switches 51-435.036

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 51-435.036-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
51-435.036-ND
Pushbutton Switches 51-435.036-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Front

Pushbutton Switch SPST-NO Standard Panel Mount, Front

Buy Now Datasheet
Pushbutton Switches - 51-435.036 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
51-435.036
Pushbutton Switches 51-435.036
Pushbutton Switches LPB REC MOM SLDR

Pushbutton Switches LPB REC MOM SLDR

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
51-435.036
Switches - Pushbutton Switches 51-435.036
SWITCH PB SPST-NO 0.1A 42V

SWITCH PB SPST-NO 0.1A 42V

Supplier's Site
Switch, Pushbutton, Spst-No, 100Ma, 42V; Product Range Eao - 30B4566 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 100Ma, 42V; Product Range Eao
30B4566
Switch, Pushbutton, Spst-No, 100Ma, 42V; Product Range Eao 30B4566
SWITCH, PUSHBUTTON, SPST-NO, 100mA, 42V; Product Range:51 Series; Panel Cutout Diameter:16.2mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Contact Current AC Max:100mA; IP Rating:IP65 RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO, 100mA, 42V; Product Range:51 Series; Panel Cutout Diameter:16.2mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Contact Current AC Max:100mA; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 51-435.036-ND 51-435.036 51-435.036 30B4566
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Switch, Pushbutton, Spst-No, 100Ma, 42V; Product Range Eao
Actuator Specifications Round, Button (Not Included) Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

22mm Momentary Push Button 800F PB - 800FD-F3X20 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Type Screw
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEM-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details