EAO Switch Corporation Pushbutton Switches 51-152.025

Description
Pushbutton Switch 4PST-2NO/2NC Standard Panel Mount, Front
Request a Quote
Description
Pushbutton Switch 4PST-2NO/2NC Standard Panel Mount, Front
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Switch, Pushbutton DPDT-2NO/2NC, part number 27C8764, is part of the EAO Series 51 product range. It features a panel cutout diameter of 16.2mm and is rated for a maximum contact current of 5A at 250VAC. The switch operates in a momentary action style and has a square pushbutton actuator. It is designed to be RoHS compliant, ensuring it meets environmental standards. The switch offers dual pole, double throw (DPDT) functionality with two normally open (NO) and two normally closed (NC) contacts, making it suitable for various applications requiring reliable switching. The product is also rated with an IP65 protection level, indicating it is dust-tight and protected against water ingress, which enhances its durability in challenging environments.

Datasheet Summary
Powered by GS/AI

The Switch, Pushbutton DPDT-2NO/2NC, part number 27C8764, is part of the EAO Series 51 product range. It features a panel cutout diameter of 16.2mm and is rated for a maximum contact current of 5A at 250VAC. The switch operates in a momentary action style and has a square pushbutton actuator. It is designed to be RoHS compliant, ensuring it meets environmental standards. The switch offers dual pole, double throw (DPDT) functionality with two normally open (NO) and two normally closed (NC) contacts, making it suitable for various applications requiring reliable switching. The product is also rated with an IP65 protection level, indicating it is dust-tight and protected against water ingress, which enhances its durability in challenging environments.

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1948-1643-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-1643-ND
Pushbutton Switches 1948-1643-ND
Pushbutton Switch 4PST-2NO/2NC Standard Panel Mount, Front

Pushbutton Switch 4PST-2NO/2NC Standard Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
51-152.025
Switches - Pushbutton Switches 51-152.025
SWITCH PB 4PST-2NO/2NC 5A 250V

SWITCH PB 4PST-2NO/2NC 5A 250V

Supplier's Site
Pushbutton Switches - 51-152.025 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
51-152.025
Pushbutton Switches 51-152.025
Pushbutton Switches LIGHTED PSHBUTN RND MNT BLK SLGP SLDR

Pushbutton Switches LIGHTED PSHBUTN RND MNT BLK SLGP SLDR

Buy Now Datasheet
Switch, Pushbutton Dpdt-2No/2Nc 5A, 250V; Product Range Eao - 27C8764 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton Dpdt-2No/2Nc 5A, 250V; Product Range Eao
27C8764
Switch, Pushbutton Dpdt-2No/2Nc 5A, 250V; Product Range Eao 27C8764
SWITCH, PUSHBUTTON DPDT-2NO/2NC 5A, 250V; Product Range:51 Series; Panel Cutout Diameter:16.2mm; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Contact Current AC Max:5A RoHS Compliant: Yes

SWITCH, PUSHBUTTON DPDT-2NO/2NC 5A, 250V; Product Range:51 Series; Panel Cutout Diameter:16.2mm; Contact Configuration:DPST-NO, DPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Contact Current AC Max:5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1948-1643-ND 51-152.025 51-152.025 27C8764
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Switch, Pushbutton Dpdt-2No/2Nc 5A, 250V; Product Range Eao
Actuator Specifications Square, Button (Not Included) Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism 4PST-2NO/2NC 4PST-2NO/2NC Double Pole, Single Throw (DPST); DPST-NO, DPST-NC
Terminal Type Solder Terminals Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2317656-4 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function On Off
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Momentary Action, MIL-PRF-8805/96 - PE - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
View Details
H program - HDL - Illuminated pushbutton - HDL-BL-WS-977 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Tactile Switches - 486-7029-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers