Siemens AG Pushbutton Switches 3SU18010AD002AB1

Description
Pushbutton Switch
Request a Quote Datasheet
Description
Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 3473-3SU18010AD002AB1-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
3473-3SU18010AD002AB1-ND
Pushbutton Switches 3473-3SU18010AD002AB1-ND
Pushbutton Switch

Pushbutton Switch

Buy Now Datasheet
Pushbutton Switches - 3SU18010AD002AB1 - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
3SU18010AD002AB1
Pushbutton Switches 3SU18010AD002AB1
ENC PLASTIC, PUSHBUTTON, MOM, WH

ENC PLASTIC, PUSHBUTTON, MOM, WH

Supplier's Site Datasheet
Switches - Pushbutton Switches 3SU18010AD002AB1
ENC PLASTIC, PUSHBUTTON, MOM, WH

ENC PLASTIC, PUSHBUTTON, MOM, WH

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 3473-3SU18010AD002AB1-ND 3SU18010AD002AB1 3SU18010AD002AB1
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Screw Terminals Screw Terminal Screw Terminals
Features DustProof
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
A3C Pushbutton Switch (Lighted/Non-Lighted) (Cylindrical 12-dia.) - A3CA-90A1-12ER - Aratas America LLC
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO/SPST-NC
View Details
Micro switches - M 660 - M 660-11-2-Y -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E6 Number of electrical operations
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details